MACOM RF Amplifiers SMA73

Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA73-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA73-ND
RF Amplifiers 1465-SMA73-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz

RF Amplifier IC General Purpose 1MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA73
RF and Wireless - RF Amplifiers SMA73
IC RF AMP GPS 1MHZ-600MHZ SMD

IC RF AMP GPS 1MHZ-600MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA73-ND SMA73
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 600 MHz 1 to 600 MHz
Minimum Gain 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers