MACOM RF Amplifiers SMA45-1

Description
RF Amplifier IC General Purpose 80MHz ~ 4.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 4.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA45-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA45-1-ND
RF Amplifiers 1465-SMA45-1-ND
RF Amplifier IC General Purpose 80MHz ~ 4.2GHz

RF Amplifier IC General Purpose 80MHz ~ 4.2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA45-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA45-1
RF and Wireless - RF Amplifiers SMA45-1
IC RF AMP GPS 80MHZ-4.2GHZ SMD

IC RF AMP GPS 80MHZ-4.2GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA45-1-ND SMA45-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 4200 MHz 80 to 4200 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B12/13, B2/25, B4, and B7) - SKY13746-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details