MACOM RF Amplifiers SMA411

Description
RF Amplifier IC General Purpose 5MHz ~ 450MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 450MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA411-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA411-ND
RF Amplifiers 1465-SMA411-ND
RF Amplifier IC General Purpose 5MHz ~ 450MHz

RF Amplifier IC General Purpose 5MHz ~ 450MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA411 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA411
RF and Wireless - RF Amplifiers SMA411
IC RF AMP GPS 5MHZ-450MHZ SMD

IC RF AMP GPS 5MHZ-450MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA411-ND SMA411
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 450 MHz 5 to 450 MHz
Minimum Gain 15.8 dB ? to 15.8 dB
Maximum Gain 15.8 dB 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers