MACOM RF Amplifiers SMA37

Description
RF Amplifier IC General Purpose 5MHz ~ 2.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 2.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA37-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA37-ND
RF Amplifiers 1465-SMA37-ND
RF Amplifier IC General Purpose 5MHz ~ 2.1GHz

RF Amplifier IC General Purpose 5MHz ~ 2.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA37 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA37
RF and Wireless - RF Amplifiers SMA37
IC RF AMP GPS 5MHZ-2.1GHZ SMD

IC RF AMP GPS 5MHZ-2.1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA37-ND SMA37
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 2100 MHz 5 to 2100 MHz
Minimum Gain 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details
860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 4.8 volts
View Details