MACOM RF Amplifiers SMA36-2

Description
RF Amplifier IC General Purpose 100MHz ~ 2.7GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 2.7GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA36-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA36-2-ND
RF Amplifiers 1465-SMA36-2-ND
RF Amplifier IC General Purpose 100MHz ~ 2.7GHz

RF Amplifier IC General Purpose 100MHz ~ 2.7GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA36-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA36-2
RF and Wireless - RF Amplifiers SMA36-2
IC RF AMP GPS 100MHZ-2.7GHZ SMD

IC RF AMP GPS 100MHZ-2.7GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA36-2-ND SMA36-2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 2700 MHz 100 to 2700 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details