MACOM RF & MW Power Amplifier PTGA090304MD-V2-R5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - PTGA090304MD-V2-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
PTGA090304MD-V2-R5
RF & MW Power Amplifier PTGA090304MD-V2-R5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number PTGA090304MD-V2-R5
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 575 to 960 MHz
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 to 18000 MHz
View Details
4 suppliers
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
5 suppliers