MACOM Bipolar RF Transistors PH3134-11S

Description
RF TRANS NPN 60V
Description
RF TRANS NPN 60V
Datasheet
Datasheet Summary
Powered by GS/AI

The PH3134-11S is a NPN silicon microwave power transistor designed for radar pulsed applications at 3.1-3.4 GHz, delivering 11 W output power with a 1 µs pulse width and 10% duty cycle. It is housed in a hermetic metal/ceramic package and operates in common base configuration with internal impedance matching. The device supports a peak collector current of 1.3 A, a collector-emitter voltage of 60 V, and a junction temperature up to 200 °C. Thermal resistance is 1.4 °C/W under pulsed operation, with a power gain of 8.0 dB and collector efficiency of 35% at 36 V supply. The transistor is RoHS compliant and rated for storage temperatures from -65 °C to +200 °C.

Datasheet Summary
Powered by GS/AI

The PH3134-11S is a NPN silicon microwave power transistor designed for radar pulsed applications at 3.1-3.4 GHz, delivering 11 W output power with a 1 µs pulse width and 10% duty cycle. It is housed in a hermetic metal/ceramic package and operates in common base configuration with internal impedance matching. The device supports a peak collector current of 1.3 A, a collector-emitter voltage of 60 V, and a junction temperature up to 200 °C. Thermal resistance is 1.4 °C/W under pulsed operation, with a power gain of 8.0 dB and collector efficiency of 35% at 36 V supply. The transistor is RoHS compliant and rated for storage temperatures from -65 °C to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - PH3134-11S - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
PH3134-11S
Bipolar RF Transistors PH3134-11S
RF TRANS NPN 60V

RF TRANS NPN 60V

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number PH3134-11S
Product Name Bipolar RF Transistors
Polarity NPN; NPN
IC(max) 1300 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data