Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs AIGB30N65F5ATMA1

Description
Win Source Part Number: 1376620-AIGB30N65F5A TMA1 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Base Product Number: AIGB30 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 30 A Voltage - Collector Emitter Breakdown (Max): 650 V Input Type: Standard IGBT Type: NPT
Request a Quote Datasheet
Description
Win Source Part Number: 1376620-AIGB30N65F5A TMA1 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Base Product Number: AIGB30 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 30 A Voltage - Collector Emitter Breakdown (Max): 650 V Input Type: Standard IGBT Type: NPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376620-AIGB30N65F5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376620-AIGB30N65F5ATMA1
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376620-AIGB30N65F5ATMA1
Win Source Part Number: 1376620-AIGB30N65F5A TMA1 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Base Product Number: AIGB30 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 30 A Voltage - Collector Emitter Breakdown (Max): 650 V Input Type: Standard IGBT Type: NPT

Win Source Part Number: 1376620-AIGB30N65F5ATMA1
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Base Product Number: AIGB30
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 30 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Input Type: Standard
IGBT Type: NPT

Buy Now Datasheet
 - AIGB30N65F5ATMA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 650V 30A Surface Mount PG-TO263-3-2

IGBT NPT 650V 30A Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single IGBTs - 448-AIGB30N65F5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 650V 30A Surface Mount PG-TO263-3-2

IGBT NPT 650V 30A Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single IGBTs - 448-AIGB30N65F5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 650V 30A Surface Mount PG-TO263-3-2

IGBT NPT 650V 30A Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-AIGB30N65F5ATMA1
IGBT Transistor 279-AIGB30N65F5ATMA1
DISCRETE SWITCHES Product overview: AIGB30N65F5ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AIGB30N65F5ATMA1 can be used for catalog matching and distributor lookup.

DISCRETE SWITCHES Product overview: AIGB30N65F5ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AIGB30N65F5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 650V, 55A, To-263 Rohs Compliant Infineon - 92AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 55A, To-263 Rohs Compliant Infineon
92AH3818
Transistor, Igbt, 650V, 55A, To-263 Rohs Compliant Infineon 92AH3818
TRANSISTOR, IGBT, 650V, 55A, TO-263 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 55A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AIGB30N65F5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AIGB30N65F5ATMA1
Discrete Semiconductor Products - Transistors - IGBTs AIGB30N65F5ATMA1
DISCRETE SWITCHES

DISCRETE SWITCHES

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
AIGB30N65F5ATMA1
IGBT Transistors AIGB30N65F5ATMA1
IGBT Transistors

IGBT Transistors

Buy Now Datasheet
Single IGBTs AIGB30N65F5ATMA1
DISCRETE SWITCHES

DISCRETE SWITCHES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1376620-AIGB30N65F5ATMA1 AIGB30N65F5ATMA1 448-AIGB30N65F5ATMA1TR-ND 448-AIGB30N65F5ATMA1CT-ND 279-AIGB30N65F5ATMA1 92AH3818 AIGB30N65F5ATMA1 AIGB30N65F5ATMA1 AIGB30N65F5ATMA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs Single IGBTs IGBT Transistor Transistor, Igbt, 650V, 55A, To-263 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data