Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082633-NPA1008
Mounting: SMD (SMT)
Test Frequency: 1.9 GHz
Frequency: 20 MHz
Gain: 12 dB
Categories: RF Amplifiers
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1082633-NPA1008 |
| Product Name | RF Amplifiers - NPA1008 |
| Applications | RF Microwave |
| RoHS Compliant | RoHS |
| Frequency Range | 20 MHz |