MACOM RF Amplifiers - NPA1006 NPA1006

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082632-NPA1006 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082632-NPA1006 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - NPA1006 - 1082632-NPA1006 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - NPA1006
1082632-NPA1006
RF Amplifiers - NPA1006 1082632-NPA1006
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082632-NPA1006 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082632-NPA1006
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1082632-NPA1006
Product Name RF Amplifiers - NPA1006
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details
Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-CMD201P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details