Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MIXER,VERSAPAC Product overview: MZ7420C from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MZ7420C can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz
RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MZ7420C | 861-MZ7420C | 1465-MZ7420C-ND | MZ7420C | MZ7420C |
| Product Name | RF Mixer | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Connectorized; SMA Connectorized | Tray | Module, SMA Connectors | Module, SMA Connectors | |
| LO Power | 20 | ||||
| Intercept Point (IP3) | 21 dBm | ||||
| RF | 6000 to 18000 MHz | 6000 to 18000 MHz | 6000 to 18000 MHz | 6000 MHz | 6000 to 18000 MHz |
| LO | 5000 to 18000 MHz |