Crane Aerospace & Electronics Mixers DMG-4B-1700

Description
Package Type | Surface Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet
Description
Package Type | Surface Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMG-4B-1700 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 1000
  • Package Type | Surface Mount
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 13
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 500
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMG-4B-1700
Product Name Mixers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMM-2-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
Mixers - DMS-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - STTB-4008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 20000 MHz
View Details