Marki Microwave LLC GaAs MMIC Double Balanced Mixer MM1-0320LBH

Description
The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +5 dBm inputs. The MM1-0320L is available both as a wire bondable chip or in a 2.92mm connectorized BH package. The MM1-0320LBH is a superior alternative to Marki Microwave's MM1-0320LS, providing improved conversion loss across band in a smaller form factor. The MM1-0320L is a low barrier diode version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.
Request a Quote Datasheet
Description
The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +5 dBm inputs. The MM1-0320L is available both as a wire bondable chip or in a 2.92mm connectorized BH package. The MM1-0320LBH is a superior alternative to Marki Microwave's MM1-0320LS, providing improved conversion loss across band in a smaller form factor. The MM1-0320L is a low barrier diode version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Double Balanced Mixer - MM1-0320LBH - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Double Balanced Mixer
MM1-0320LBH
GaAs MMIC Double Balanced Mixer MM1-0320LBH
The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +5 dBm inputs. The MM1-0320L is available both as a wire bondable chip or in a 2.92mm connectorized BH package. The MM1-0320LBH is a superior alternative to Marki Microwave's MM1-0320LS, providing improved conversion loss across band in a smaller form factor. The MM1-0320L is a low barrier diode version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.

The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth. Low LO drive requirement allows operation at as low as +5 dBm inputs. The MM1-0320L is available both as a wire bondable chip or in a 2.92mm connectorized BH package. The MM1-0320LBH is a superior alternative to Marki Microwave's MM1-0320LS, providing improved conversion loss across band in a smaller form factor. The MM1-0320L is a low barrier diode version of the MM1-0320H. If higher LO power is available, the MM1-0320H is recommended for higher mixer linearity.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0320LBH
Product Name GaAs MMIC Double Balanced Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3-18GLCTG-1, Two-Tone-Terminator Mixer - T3-18GLCTG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 18000 MHz
View Details
MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer - MM1-1040HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 10000 to 40000 MHz
View Details
M1R-0726NZ, Double-Balanced Mixers - M1R-0726NZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details
MM1-0115HPSM, GaAs MMIC Double Balanced Mixer - MM1-0115HPSM - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 1000 to 15000 MHz
View Details