MACOM RF Mixers MDS-169-PIN

Description
RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1
Request a Quote Datasheet
Description
RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 1465-1113-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
1465-1113-ND
RF Mixers 1465-1113-ND
RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1

RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1

Buy Now Datasheet
RF Mixer - MDS-169-PIN - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MDS-169-PIN
RF Mixer MDS-169-PIN
The unique design of the termination insensitive mixer (TIM) enables it to apply high reverse voltage to diodes during their """"off"""" phase, in the LO cycle. This allows for higher power level performance with minimum distortion. In addition the TIM has internal loads that provide a good match and also absorb mixer generated LO frequency terms. Combined, these features give the mixer its insensitivity to external mismatches, plus superior VSWR.

The unique design of the termination insensitive mixer (TIM) enables it to apply high reverse voltage to diodes during their """"off"""" phase, in the LO cycle. This allows for higher power level performance with minimum distortion. In addition the TIM has internal loads that provide a good match and also absorb mixer generated LO frequency terms. Combined, these features give the mixer its insensitivity to external mismatches, plus superior VSWR.

Supplier's Site Datasheet
RF Mixers - MDS-169-PIN - 926920-MDS-169-PIN - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MDS-169-PIN
926920-MDS-169-PIN
RF Mixers - MDS-169-PIN 926920-MDS-169-PIN
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 926920-MDS-169-PIN Features: RF Mixer IC General Purpose - 1MHz ~ 3.5GHz SF-1 Package: Bulk Family Name: MDS-169 Categories: RF/IF and RFID Case / Package: SF-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-1113, Q9426706

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 926920-MDS-169-PIN
Features: RF Mixer IC General Purpose - 1MHz ~ 3.5GHz SF-1
Package: Bulk
Family Name: MDS-169
Categories: RF/IF and RFID
Case / Package: SF-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-1113, Q9426706

Buy Now Datasheet
MIXER TB RF TIM Product overview: MDS-169-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-169-PIN can be used for catalog matching and distributor lookup.

MIXER TB RF TIM Product overview: MDS-169-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-169-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers MDS-169-PIN
MIXER TB RF TIM

MIXER TB RF TIM

Supplier's Site
RF Mixers - MDS-169-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
MDS-169-PIN
RF Mixers MDS-169-PIN
RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1

RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1465-1113-ND MDS-169-PIN 926920-MDS-169-PIN 861-MDS-169-PIN MDS-169-PIN MDS-169-PIN
Product Name RF Mixers RF Mixer RF Mixers - MDS-169-PIN Rf Mixer RF and Wireless - RF Mixers RF Mixers
RF 1 to 3500 MHz 1 to 3500 MHz 1 to 3500 MHz 1 MHz 1 to 3500 MHz
Package Type SF-1 SF-1 Bulk
LO Power 24
LO 1 to 3500 MHz
IF 5 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MCA-35LH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 500 to 3500 MHz
View Details
Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details
Mixers - DMF-6A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
MM1-1140HS, GaAs Double-Balanced Mixer - MM1-1140HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 11000 to 40000 MHz
View Details