Marki Microwave LLC M8-0412MS, Double-Balanced 4 - 12 GHz Mixer M8-0412MS

Description
M8-0412MS is End of Life. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M8-0412MS is End of Life. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8-0412MS, Double-Balanced 4 - 12 GHz Mixer - M8-0412MS - Marki Microwave LLC
Morgan Hill, CA, United States
M8-0412MS, Double-Balanced 4 - 12 GHz Mixer
M8-0412MS
M8-0412MS, Double-Balanced 4 - 12 GHz Mixer M8-0412MS
M8-0412MS is End of Life. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

M8-0412MS is End of Life. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement.


M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M8-0412MS
Product Name M8-0412MS, Double-Balanced 4 - 12 GHz Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-0218LCH-2, Low LO Drive Passive GaAs MMIC IQ Mixer - MMIQ-0218LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 2000 to 18000 MHz
View Details
M1-0620SP, Double-Balanced Mixers - M1-0620SP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details
MM1-1467HCH-2, GaAs MMIC mmWave Tuner Mixer - MM1-1467HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 14000 to 67000 MHz
View Details
T3-12MQP, TWO-TONE-TERMINATOR MIXER - T3-12MQP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 10 to 12000 MHz
View Details