MACOM RF and Wireless - Attenuators MAT10230

Description
ATTENUATOR,DIE,23DB
Description
ATTENUATOR,DIE,23DB

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - MAT10230 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
MAT10230
RF and Wireless - Attenuators MAT10230
ATTENUATOR,DIE,23DB

ATTENUATOR,DIE,23DB

Supplier's Site
Attenuators - MAT10230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10230
Attenuators MAT10230
RF Attenuators 23dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 23dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number MAT10230 MAT10230
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details