MACOM Attenuators MAT10220

Description
RF Attenuators 22dB 0 Hz ~ 20 GHz 2W Die
Description
RF Attenuators 22dB 0 Hz ~ 20 GHz 2W Die

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAT10220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10220
Attenuators MAT10220
RF Attenuators 22dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 22dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAT10220
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - NFA1802 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Jitter Attenuators - SI5342D-D08597-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details