MACOM Attenuators MAT10170

Description
RF Attenuators 17dB 0 Hz ~ 20 GHz 2W Die
Description
RF Attenuators 17dB 0 Hz ~ 20 GHz 2W Die

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAT10170 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10170
Attenuators MAT10170
RF Attenuators 17dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 17dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAT10170
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-UNAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details