MACOM RF and Microwave Switch MASWSM0002TR

Description
The MASWSM0002 is a low loss RF switch mounted in a standard outline 4 mm, 16 pin FQFP-N leadless plastic package. It is designed for U-NII, Hiperlan, and 802.11a applications. The MASWSM0002 features isolation greater than 20 dB, a P1dB point above 30 dBm, and switching speeds of 15 ns typical. Its small size and height make it ideal for PC card and access point applications. The MASWSM0002 is fabricated using MACOM’s 0.5 micron P-HEMT process to realize low loss and high linearity. The process features passivation for increased performance and reliability.
Request a Quote Datasheet
Description
The MASWSM0002 is a low loss RF switch mounted in a standard outline 4 mm, 16 pin FQFP-N leadless plastic package. It is designed for U-NII, Hiperlan, and 802.11a applications. The MASWSM0002 features isolation greater than 20 dB, a P1dB point above 30 dBm, and switching speeds of 15 ns typical. Its small size and height make it ideal for PC card and access point applications. The MASWSM0002 is fabricated using MACOM’s 0.5 micron P-HEMT process to realize low loss and high linearity. The process features passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSM0002TR - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSM0002TR
RF and Microwave Switch MASWSM0002TR
The MASWSM0002 is a low loss RF switch mounted in a standard outline 4 mm, 16 pin FQFP-N leadless plastic package. It is designed for U-NII, Hiperlan, and 802.11a applications. The MASWSM0002 features isolation greater than 20 dB, a P1dB point above 30 dBm, and switching speeds of 15 ns typical. Its small size and height make it ideal for PC card and access point applications. The MASWSM0002 is fabricated using MACOM’s 0.5 micron P-HEMT process to realize low loss and high linearity. The process features passivation for increased performance and reliability.

The MASWSM0002 is a low loss RF switch mounted in a standard outline 4 mm, 16 pin FQFP-N leadless plastic package. It is designed for U-NII, Hiperlan, and 802.11a applications. The MASWSM0002 features isolation greater than 20 dB, a P1dB point above 30 dBm, and switching speeds of 15 ns typical. Its small size and height make it ideal for PC card and access point applications. The MASWSM0002 is fabricated using MACOM’s 0.5 micron P-HEMT process to realize low loss and high linearity. The process features passivation for increased performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASWSM0002TR
Product Name RF and Microwave Switch
Package Type FQFP
Frequency Range 5150 to 5350 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz - AS214-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 100 to 3000 MHz
Isolation 25 to 30 dB
View Details
4 suppliers
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
617 - 6000 MHz SP4T Switch for LTE Applications - QPC8013Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details