Qorvo 617 - 6000 MHz SP4T Switch for LTE Applications QPC8013Q

Description
The QPC8013Q is a low loss, high isolation SP4T switch with performance optimized for LTE and diversity applications. The QPC8013Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet
Description
The QPC8013Q is a low loss, high isolation SP4T switch with performance optimized for LTE and diversity applications. The QPC8013Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
617 - 6000 MHz SP4T Switch for LTE Applications - QPC8013Q - Qorvo
Greensboro, NC, United States
617 - 6000 MHz SP4T Switch for LTE Applications
QPC8013Q
617 - 6000 MHz SP4T Switch for LTE Applications QPC8013Q
The QPC8013Q is a low loss, high isolation SP4T switch with performance optimized for LTE and diversity applications. The QPC8013Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

The QPC8013Q is a low loss, high isolation SP4T switch with performance optimized for LTE and diversity applications. The QPC8013Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC8013Q
Product Name 617 - 6000 MHz SP4T Switch for LTE Applications
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
Isolation 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2511SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-PowerLFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 11000 MHz
View Details
RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
RF Switches - 2312-QPC8014QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers