MACOM RF and Microwave Switch MASW6020G

Description
M/A/COM's MASW6020G is a GaAs MMIC SPST switch die. The MASW6020G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.
Request a Quote Datasheet
Description
M/A/COM's MASW6020G is a GaAs MMIC SPST switch die. The MASW6020G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW6020G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW6020G
RF and Microwave Switch MASW6020G
M/A/COM's MASW6020G is a GaAs MMIC SPST switch die. The MASW6020G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.

M/A/COM's MASW6020G is a GaAs MMIC SPST switch die. The MASW6020G is ideally used where low power consumption is required. Typical applications include transmit / receive switching, switch matrices and switched filter banks, WLAN IEEE 802.11a and 802.11 b/g systems. Other applications include cordless phones and base stations.

Supplier's Site Datasheet
RF/IF and RFID - RF Switches - MASW6020G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF/IF and RFID - RF Switches
MASW6020G
RF/IF and RFID - RF Switches MASW6020G
RF/IF and RFID - RF Switches

RF/IF and RFID - RF Switches

Supplier's Site
RF Switches - MASW6020G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASW6020G
RF Switches MASW6020G
RF Switch IC General Purpose SPST 50Ohm Die

RF Switch IC General Purpose SPST 50Ohm Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW6020G MASW6020G MASW6020G
Product Name RF and Microwave Switch RF/IF and RFID - RF Switches RF Switches
Package Type Die
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.6000 dB 2.7 dB
Isolation 14 dB 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
Si83418BFA-IF Isolated Smart Switch - Si83418BFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Output Channels 4
View Details
RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details