Infineon Technologies AG RF Switches BGS14MA11

Description
This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to achieve high system sensitivity, the coverage of LTE Tx power and 6 GHz enables very broad application. It features DC-free RF ports, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Its on chip MIPI RFFE 2.0 controller is fully compatible with industry standard, with external USID_SEL pin it can support two devices per MIPI RFFE bus. Summary of Features Ultra low insertion loss 0.3dB for band 41 and 0.85dB for LTE U/ LAA LTE TX Power Handling Capabilities 0.1 to 6.0 GHz coverage for LTE and LAA application Low harmonic generation High port-to-port-isolati on Suitable for C2K / LTE / WCDMA Applications On chip control logic including ESD protection Fully compatible with MIPI 2.0 RFFE standard Software programmable MIPI RFFE USID USID swap feature Small form factor 1.15mm x 1.55mm No power supply blocking required Select pin for USID allows two devices per MIPI RFFE bus No decoupling capacitors required (Unless DC applied on RF lines) High EMI robustness RoHS and WEEE compliant package Potential Applications Suitable for C2K / LTE / WCDMA and LAA application Applications Mobile devices and smartphones On-board charging (OBC) for electric vehicles Telecommunication infrastructure
Request a Quote Datasheet
Description
This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to achieve high system sensitivity, the coverage of LTE Tx power and 6 GHz enables very broad application. It features DC-free RF ports, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Its on chip MIPI RFFE 2.0 controller is fully compatible with industry standard, with external USID_SEL pin it can support two devices per MIPI RFFE bus. Summary of Features Ultra low insertion loss 0.3dB for band 41 and 0.85dB for LTE U/ LAA LTE TX Power Handling Capabilities 0.1 to 6.0 GHz coverage for LTE and LAA application Low harmonic generation High port-to-port-isolati on Suitable for C2K / LTE / WCDMA Applications On chip control logic including ESD protection Fully compatible with MIPI 2.0 RFFE standard Software programmable MIPI RFFE USID USID swap feature Small form factor 1.15mm x 1.55mm No power supply blocking required Select pin for USID allows two devices per MIPI RFFE bus No decoupling capacitors required (Unless DC applied on RF lines) High EMI robustness RoHS and WEEE compliant package Potential Applications Suitable for C2K / LTE / WCDMA and LAA application Applications Mobile devices and smartphones On-board charging (OBC) for electric vehicles Telecommunication infrastructure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS14MA11 - Infineon Technologies AG
Neubiberg, Germany
RF Switches
BGS14MA11
RF Switches BGS14MA11
This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to achieve high system sensitivity, the coverage of LTE Tx power and 6 GHz enables very broad application. It features DC-free RF ports, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Its on chip MIPI RFFE 2.0 controller is fully compatible with industry standard, with external USID_SEL pin it can support two devices per MIPI RFFE bus. Summary of Features Ultra low insertion loss 0.3dB for band 41 and 0.85dB for LTE U/ LAA LTE TX Power Handling Capabilities 0.1 to 6.0 GHz coverage for LTE and LAA application Low harmonic generation High port-to-port-isolati on Suitable for C2K / LTE / WCDMA Applications On chip control logic including ESD protection Fully compatible with MIPI 2.0 RFFE standard Software programmable MIPI RFFE USID USID swap feature Small form factor 1.15mm x 1.55mm No power supply blocking required Select pin for USID allows two devices per MIPI RFFE bus No decoupling capacitors required (Unless DC applied on RF lines) High EMI robustness RoHS and WEEE compliant package Potential Applications Suitable for C2K / LTE / WCDMA and LAA application Applications Mobile devices and smartphones On-board charging (OBC) for electric vehicles Telecommunication infrastructure

This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to achieve high system sensitivity, the coverage of LTE Tx power and 6 GHz enables very broad application. It features DC-free RF ports, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Its on chip MIPI RFFE 2.0 controller is

fully compatible with industry standard, with external USID_SEL pin it can support two devices per MIPI RFFE bus.


Summary of Features

    • Ultra low insertion loss 0.3dB for band 41 and 0.85dB for LTE U/ LAA
    • LTE TX Power Handling Capabilities
    • 0.1 to 6.0 GHz coverage for LTE and LAA application
    • Low harmonic generation
    • High port-to-port-isolation
    • Suitable for C2K / LTE / WCDMA Applications
    • On chip control logic including ESD protection
    • Fully compatible with MIPI 2.0 RFFE standard
    • Software programmable MIPI RFFE USID
    • USID swap feature
    • Small form factor 1.15mm x 1.55mm
    • No power supply blocking required
    • Select pin for USID allows two devices per MIPI RFFE bus
    • No decoupling capacitors required (Unless DC applied on RF lines)
    • High EMI robustness
    • RoHS and WEEE compliant package

Potential Applications

Suitable for C2K / LTE / WCDMA and LAA application


Applications

  • Mobile devices and smartphones
  • On-board charging (OBC) for electric vehicles
  • Telecommunication infrastructure
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGS14MA11
Product Name RF Switches
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12SL6E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Frequency Range 100 to 6000 MHz
Impedance 50 ohms; 50Ohm
Type Single Pole Double Throw
View Details
RF Switches - BGS13S4N9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
3 suppliers
RF Switches - 448-BGSA142MN12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
RF/IF and RFID - RF Switches - 1049214-BGSX210MA18E6327XTSA1 - Win Source Electronics
Specs
Isolation 39 dB
View Details
3 suppliers