RF Switch IC General Purpose SPDT 50Ohm 14-PQFN (3x3)
RF Switch IC General Purpose SPDT 50Ohm 14-PQFN (3x3)
RF Switch IC General Purpose SPDT 50Ohm 14-PQFN (3x3)
The MASW-011105 is a versatile, broadband, high isolation SPDT switch offered in a lead-free 3 mm 14-lead PQFN surface mount plastic package. The combination of broadband performance along with fast switching and excellent settling time make this device ideal for many applications, including test & measurement, EW and broadband communication systems.
The MASW-011105 is fabricated using MACOM’s robust process with full surface passivation for a high performance and high reliability.
IC RF SWITCH SPDT 31GHZ 14QFN
RF Switch IC General Purpose SPDT 50Ohm 14-PQFN (3x3)
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-1858-2-ND | MASW-011105-TR0500 | MASW-011105-TR0500 | MASW-011105-TR0500 |
| Product Name | RF Switches | RF and Microwave Switch | RF and Wireless - RF Switches | RF Switches |
| Package Type | Surface Mount; 14-VFQFN Exposed Pad | PQFN | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 17700 to 31000 MHz | 17700 to 31000 MHz | 17700 to 31000 MHz | 17700 to 31000 MHz |
| Insertion Loss | 1.6 dB | 1.6 dB | 1.6 dB | 1.6 dB |
| Isolation | 30 dB | 30 dB | 30 dB | 30 dB |