MACOM RF and Microwave Switch MASW-011055-TR0500

Description
Switch, SP2T 100 Watt Reflective 0.03-3.0 GHz. The MASW-011055 is a high power PIN diode SP2T switch in a common anode configuration, operating from 30 MHz to 3 GHz. It features low insertion loss and excellent linearity. This device is capable of handling 100 Watts CW incident power at a base plate temperature of 85ºC. This high power switch is ideal for use on land mobile radio and MIL-COM applications that require higher CW and pulsed power operation. The MASW-011055 is manufactured using MACOM’s hybrid manufacturing process featuring high voltage PIN diodes and passive devices integrated in a 5 mm HQFN 12-lead plastic package.
Request a Quote Datasheet
Description
Switch, SP2T 100 Watt Reflective 0.03-3.0 GHz. The MASW-011055 is a high power PIN diode SP2T switch in a common anode configuration, operating from 30 MHz to 3 GHz. It features low insertion loss and excellent linearity. This device is capable of handling 100 Watts CW incident power at a base plate temperature of 85ºC. This high power switch is ideal for use on land mobile radio and MIL-COM applications that require higher CW and pulsed power operation. The MASW-011055 is manufactured using MACOM’s hybrid manufacturing process featuring high voltage PIN diodes and passive devices integrated in a 5 mm HQFN 12-lead plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011055-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011055-TR0500
RF and Microwave Switch MASW-011055-TR0500
Switch, SP2T 100 Watt Reflective 0.03-3.0 GHz. The MASW-011055 is a high power PIN diode SP2T switch in a common anode configuration, operating from 30 MHz to 3 GHz. It features low insertion loss and excellent linearity. This device is capable of handling 100 Watts CW incident power at a base plate temperature of 85ºC. This high power switch is ideal for use on land mobile radio and MIL-COM applications that require higher CW and pulsed power operation. The MASW-011055 is manufactured using MACOM’s hybrid manufacturing process featuring high voltage PIN diodes and passive devices integrated in a 5 mm HQFN 12-lead plastic package.

Switch, SP2T 100 Watt Reflective 0.03-3.0 GHz. The MASW-011055 is a high power PIN diode SP2T switch in a common anode configuration, operating from 30 MHz to 3 GHz. It features low insertion loss and excellent linearity. This device is capable of handling 100 Watts CW incident power at a base plate temperature of 85ºC.

This high power switch is ideal for use on land mobile radio and MIL-COM applications that require higher CW and pulsed power operation. The MASW-011055 is manufactured using MACOM’s hybrid manufacturing process featuring high voltage PIN diodes and passive devices integrated in a 5 mm HQFN 12-lead plastic package.

Supplier's Site Datasheet
RF Switches - 1465-1774-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1774-1-ND
RF Switches 1465-1774-1-ND
RF Switch IC SPDT 3GHz 12-HQFN (5x5)

RF Switch IC SPDT 3GHz 12-HQFN (5x5)

Buy Now Datasheet
RF Switches - 1465-1774-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1774-6-ND
RF Switches 1465-1774-6-ND
RF Switch IC SPDT 3GHz 12-HQFN (5x5)

RF Switch IC SPDT 3GHz 12-HQFN (5x5)

Buy Now Datasheet
RF Switches - 1465-1774-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1774-2-ND
RF Switches 1465-1774-2-ND
RF Switch IC SPDT 3GHz 12-HQFN (5x5)

RF Switch IC SPDT 3GHz 12-HQFN (5x5)

Buy Now Datasheet
RF Switches - MASW-011055-TR0500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SPDT 3 GHz 12-HQFN (5x5)

RF Switch IC SPDT 3 GHz 12-HQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-011055-TR0500 1465-1774-1-ND MASW-011055-TR0500
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type HQFN Surface Mount; 12-LFQFN Exposed Pad Surface Mount
Frequency Range 30 to 3000 MHz 30 to 3000 MHz 30 to 3000 MHz
Insertion Loss 0.2000 dB 0.3500 dB 0.3500 dB
Isolation 52 dB 51 dB 51 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF - Antenna tuners - BGSA14M2N10 - BGSA14M2N10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details