Infineon Technologies AG RF - Antenna tuners - BGSA14M2N10 BGSA14M2N10

Description
Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA123N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA125N6 | GNSS LNAs BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGS12P2L6 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA123N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA125N6 | GNSS LNAs BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGS12P2L6 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA123N6 | GNSS LNAs 1 2 Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses. Summary of Features Ultra low RON resistance of 0.85 Ω in ON state Low COFF capacitance of 160 fF in OFF state High RF operating peak voltage handling of 45 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet
Description
Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA123N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA125N6 | GNSS LNAs BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGS12P2L6 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA123N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA125N6 | GNSS LNAs BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGS12P2L6 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA123N6 | GNSS LNAs 1 2 Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses. Summary of Features Ultra low RON resistance of 0.85 Ω in ON state Low COFF capacitance of 160 fF in OFF state High RF operating peak voltage handling of 45 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA14M2N10 - BGSA14M2N10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA14M2N10
BGSA14M2N10
RF - Antenna tuners - BGSA14M2N10 BGSA14M2N10
Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA123N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA125N6 | GNSS LNAs BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGS12P2L6 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA123N6 | GNSS LNAs BGS14M8U9 | RF Switches BGA125N6 | GNSS LNAs BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGS12P2L6 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA123N6 | GNSS LNAs 1 2 Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses. Summary of Features Ultra low RON resistance of 0.85 Ω in ON state Low COFF capacitance of 160 fF in OFF state High RF operating peak voltage handling of 45 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters

Applications

  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGA123N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches
  • BGA125N6 |
    GNSS LNAs
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGS14WMA9 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA123N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches
  • BGA125N6 |
    GNSS LNAs
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGS14WMA9 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA123N6 |
    GNSS LNAs

1
2

Ultra small antenna tuning SP4T

The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs.

The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses.


Summary of Features

  • Ultra low RON resistance of 0.85 Ω in ON state
  • Low COFF capacitance of 160 fF in OFF state
  • High RF operating peak voltage handling of 45 V in OFF state
  • MIPI RFFE 2.1 control interface
  • Extremely low current consumption of 22 µA
  • 4 default USID addresses via external USID_SEL pin
  • Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020)

Potential Applications

  • Impedance, Antenna and Inductance Tuning
  • Tunable Filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA14M2N10
Product Name RF - Antenna tuners - BGSA14M2N10
Control Interface MIPI 2.1
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA406MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Single Throw
View Details
RF Switches - 448-BGS16GA14E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 14-UFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3800 MHz
View Details
2 suppliers
RF Switches - 448-BGSA200ML9E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Frequency Range 400 MHz
Type Single Pole Single Throw
View Details
2 suppliers
RF Switches - BGSX44MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 3800 MHz
Insertion Loss 0.4500 dB
View Details