MACOM RF/IF and RFID - RF Switches MASW-011030-14040T

Description
Win Source Part Number: 1178245-MASW-011030- 14040T Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 500 Test Frequency: 2GHz Frequency Range: 30MHz ~ 3GHz Insertion Loss: 0.5dB Isolation: 40dB Circuit: SP3T Topology: Reflective IIP3: 62dBm Voltage - Supply: 5V Package / Case: 16-LFQFN Exposed Pad Supplier Device Package: 16-HQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1742-2,1465-174 2-1,1465-1742-6 Base Product Number: MASW-011030
Request a Quote Datasheet
Description
Win Source Part Number: 1178245-MASW-011030- 14040T Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 500 Test Frequency: 2GHz Frequency Range: 30MHz ~ 3GHz Insertion Loss: 0.5dB Isolation: 40dB Circuit: SP3T Topology: Reflective IIP3: 62dBm Voltage - Supply: 5V Package / Case: 16-LFQFN Exposed Pad Supplier Device Package: 16-HQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1742-2,1465-174 2-1,1465-1742-6 Base Product Number: MASW-011030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1178245-MASW-011030-14040T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1178245-MASW-011030-14040T
RF/IF and RFID - RF Switches 1178245-MASW-011030-14040T
Win Source Part Number: 1178245-MASW-011030- 14040T Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 500 Test Frequency: 2GHz Frequency Range: 30MHz ~ 3GHz Insertion Loss: 0.5dB Isolation: 40dB Circuit: SP3T Topology: Reflective IIP3: 62dBm Voltage - Supply: 5V Package / Case: 16-LFQFN Exposed Pad Supplier Device Package: 16-HQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1742-2,1465-174 2-1,1465-1742-6 Base Product Number: MASW-011030

Win Source Part Number: 1178245-MASW-011030-14040T
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 500
Test Frequency: 2GHz
Frequency Range: 30MHz ~ 3GHz
Insertion Loss: 0.5dB
Isolation: 40dB
Circuit: SP3T
Topology: Reflective
IIP3: 62dBm
Voltage - Supply: 5V
Package / Case: 16-LFQFN Exposed Pad
Supplier Device Package: 16-HQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1742-2,1465-1742-1,1465-1742-6
Base Product Number: MASW-011030

Buy Now Datasheet
RF and Microwave Switch - MASW-011030-14040T - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011030-14040T
RF and Microwave Switch MASW-011030-14040T
Switch, SP3T 100 Watt Reflective 0.03-3.0 GHz. The MASW-011030 is a high power PIN diode SP3T switch in a common anode configuration, operating from 30 MHz to 3 GHz. It features low insertion loss and excellent linearity with low DC consumption. This device is capable of handling 100 Watts CW incident power at a base plate temperature of 85ºC. This high power switch is ideal for use on land mobile radio and MIL-COM applications that require higher CW and pulsed power operation. The MASW-011030 is manufactured using MACOM’s hybrid manufacturing process featuring high voltage PIN diodes and passive devices integrated in a 7 mm HQFN 16-lead plastic package.

Switch, SP3T 100 Watt Reflective 0.03-3.0 GHz. The MASW-011030 is a high power PIN diode SP3T switch in a common anode configuration, operating from 30 MHz to 3 GHz. It features low insertion loss and excellent linearity with low DC consumption. This device is capable of handling 100 Watts CW incident power at a base plate temperature of 85ºC.

This high power switch is ideal for use on land mobile radio and MIL-COM applications that require higher CW and pulsed power operation.

The MASW-011030 is manufactured using MACOM’s hybrid manufacturing process featuring high voltage PIN diodes and passive devices integrated in a 7 mm HQFN 16-lead plastic package.

Supplier's Site Datasheet
RF Switches - 1465-1742-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1742-2-ND
RF Switches 1465-1742-2-ND
RF Switch IC SP3T 3GHz 16-HQFN (3x3)

RF Switch IC SP3T 3GHz 16-HQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1742-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1742-6-ND
RF Switches 1465-1742-6-ND
RF Switch IC SP3T 3GHz 16-HQFN (3x3)

RF Switch IC SP3T 3GHz 16-HQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1742-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1742-1-ND
RF Switches 1465-1742-1-ND
RF Switch IC SP3T 3GHz 16-HQFN (3x3)

RF Switch IC SP3T 3GHz 16-HQFN (3x3)

Buy Now Datasheet
RF Switches - MASW-011030-14040T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SP3T 3 GHz 16-HQFN (3x3)

RF Switch IC SP3T 3 GHz 16-HQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1178245-MASW-011030-14040T MASW-011030-14040T 1465-1742-2-ND MASW-011030-14040T
Product Name RF/IF and RFID - RF Switches RF and Microwave Switch RF Switches RF Switches
Isolation 40 dB 50 dB 40 dB 40 dB
Package Type HQFN Surface Mount; 16-LFQFN Exposed Pad Surface Mount
Frequency Range 30 to 3000 MHz 30 to 3000 MHz 30 to 3000 MHz
Insertion Loss 0.2000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details