Skyworks Solutions, Inc. 5 to 1800 MHz Single Control SPDT SKY13548-385LF

Description
Please note: SKY13548-385LF is being discontinued and is not recommended for new designs. The SKY13548-385LF is a single-pole, double-throw (SPDT) 75 Ω switch intended for mode switching in either pre-select filter or post-select filter in STB and cable modem applications. Using advanced switching technologies, the SKY13548-385LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for cable modem and STB applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY13548-385LF is being discontinued and is not recommended for new designs. The SKY13548-385LF is a single-pole, double-throw (SPDT) 75 Ω switch intended for mode switching in either pre-select filter or post-select filter in STB and cable modem applications. Using advanced switching technologies, the SKY13548-385LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for cable modem and STB applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 to 1800 MHz Single Control SPDT - SKY13548-385LF - Skyworks Solutions, Inc.
Irvine, CA, United States
5 to 1800 MHz Single Control SPDT
SKY13548-385LF
5 to 1800 MHz Single Control SPDT SKY13548-385LF
Please note: SKY13548-385LF is being discontinued and is not recommended for new designs. The SKY13548-385LF is a single-pole, double-throw (SPDT) 75 Ω switch intended for mode switching in either pre-select filter or post-select filter in STB and cable modem applications. Using advanced switching technologies, the SKY13548-385LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for cable modem and STB applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

Please note: SKY13548-385LF is being discontinued and is not recommended for new designs.

The SKY13548-385LF is a single-pole, double-throw (SPDT) 75 Ω switch intended for mode switching in either pre-select filter or post-select filter in STB and cable modem applications. Using advanced switching technologies, the SKY13548-385LF maintains low insertion loss and high isolation for all switching paths.
The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for cable modem and STB applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state.
The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF/IF and RFID - RF Switches - 1235864-SKY13548-385LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235864-SKY13548-385LF
RF/IF and RFID - RF Switches 1235864-SKY13548-385LF
Win Source Part Number: 1235864-SKY13548-385 LF Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Impedance: 75Ohm Test Frequency: 900MHz Frequency Range: 5MHz ~ 1.8GHz Insertion Loss: 0.4dB Isolation: 25dB Circuit: SPDT Package / Case: 6-XFQFN Supplier Device Package: 6-QFN (1x1) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1824-6,863-1824- 2,863-1824-1,863-SKY 13548-385LFTR Product Status: Obsolete

Win Source Part Number: 1235864-SKY13548-385LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Impedance: 75Ohm
Test Frequency: 900MHz
Frequency Range: 5MHz ~ 1.8GHz
Insertion Loss: 0.4dB
Isolation: 25dB
Circuit: SPDT
Package / Case: 6-XFQFN
Supplier Device Package: 6-QFN (1x1)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1824-6,863-1824-2,863-1824-1,863-SKY13548-385LFTR
Product Status: Obsolete

Buy Now Datasheet
RF Switches - SKY13548-385LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13548-385LF
RF Switches SKY13548-385LF
RF Switch IC SPDT 1.8 GHz 75Ohm 6-QFN (1x1)

RF Switch IC SPDT 1.8 GHz 75Ohm 6-QFN (1x1)

Buy Now
RF Switches - SKY13548-385LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13548-385LF
RF Switches SKY13548-385LF
RF Switch IC SPDT 1.8 GHz 75Ohm 6-QFN (1x1)

RF Switch IC SPDT 1.8 GHz 75Ohm 6-QFN (1x1)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13548-385LF 1235864-SKY13548-385LF SKY13548-385LF
Product Name 5 to 1800 MHz Single Control SPDT RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; QFN, 6L,QFN, 6-pin Surface Mount
Frequency Range 5 to 1800 MHz 5 to 1800 MHz
Isolation 27 dB 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 6.0 GHz High Isolation (Single Bit Control) SPDT Switch - SKY13522-644LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 700 to 6000 MHz
Isolation 53 dB
View Details
3 suppliers
Specs
Frequency Range 2400 to 2500 MHz
Insertion Loss 7 dB
Voltage 5 volts
View Details
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 32 to 49 dB
View Details
3 suppliers