Qorvo 0.6 - 8.3 GHz High Power SPDT GPIO Switch QPC5012

Description
The Qorvo QPC5012 is a low loss, high isolation SPDT switch with performance optimized for connectivity applications requiring high linearity and high power handling. The QPC5012 is controlled by 1 bit GPIO in a compact module, which allows for a small solution size with no need for external DC blocking capacitors.
Request a Quote
Description
The Qorvo QPC5012 is a low loss, high isolation SPDT switch with performance optimized for connectivity applications requiring high linearity and high power handling. The QPC5012 is controlled by 1 bit GPIO in a compact module, which allows for a small solution size with no need for external DC blocking capacitors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.6 - 8.3 GHz High Power SPDT GPIO Switch - QPC5012 - Qorvo
Greensboro, NC, United States
0.6 - 8.3 GHz High Power SPDT GPIO Switch
QPC5012
0.6 - 8.3 GHz High Power SPDT GPIO Switch QPC5012
The Qorvo QPC5012 is a low loss, high isolation SPDT switch with performance optimized for connectivity applications requiring high linearity and high power handling. The QPC5012 is controlled by 1 bit GPIO in a compact module, which allows for a small solution size with no need for external DC blocking capacitors.

The Qorvo QPC5012 is a low loss, high isolation SPDT switch with performance optimized for connectivity applications requiring high linearity and high power handling. The QPC5012 is controlled by 1 bit GPIO in a compact module, which allows for a small solution size with no need for external DC blocking capacitors.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC5012
Product Name 0.6 - 8.3 GHz High Power SPDT GPIO Switch
Package Type Laminate
Frequency Range 617 to 8300 MHz
Insertion Loss 0.3800 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6044TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Switches - 2312-QM12114TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF Switches - 2312-QPC2040SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 18-PowerTQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 8000 to 12000 MHz
View Details