MACOM RF Switches MASW-007588-TR3000

Description
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1357-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1357-1-ND
RF Switches 1465-1357-1-ND
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1357-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1357-2-ND
RF Switches 1465-1357-2-ND
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1357-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1357-6-ND
RF Switches 1465-1357-6-ND
RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - MASW-007588-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-007588-TR3000
RF and Microwave Switch MASW-007588-TR3000
MACOM's MASW-007588 is a broadband GaAs PHEMT MMIC SPDT switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASW-007588 is ideally suited for applications where very small size and low cost are required. The MASW-007588, with its small size and low height, is ideal for 802.11a and 802.11b/g PC card and access point applications. The MASW-007588 delivers high isolation, low insertion loss and high linearity up to 6 GHz. The MASW-007588 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-007588 is a broadband GaAs PHEMT MMIC SPDT switch in a low cost, lead-free 3 mm 12-lead PQFN package. The MASW-007588 is ideally suited for applications where very small size and low cost are required. The MASW-007588, with its small size and low height, is ideal for 802.11a and 802.11b/g PC card and access point applications. The MASW-007588 delivers high isolation, low insertion loss and high linearity up to 6 GHz. The MASW-007588 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASW-007588-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 802.11a/b/g SPDT 6 GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g SPDT 6 GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1357-1-ND MASW-007588-TR3000 MASW-007588-TR3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 12-VFQFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.8500 dB 0.9000 dB 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSF18DM20E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Type Single Pole Eight Throw
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switches - 2312-RFSW1012TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details