The KBM9014265 is a 4×4 Butler matrix designed for beamforming in phased array antenna systems, operating from 1.4 to 26.5 GHz. It features SMA female connectors and measures 4.78 inches in length, 3.71 inches in width, and 1.11 inches in height. Maximum phase imbalance is ±17 degrees, amplitude imbalance is ±1.6 dB, insertion loss is less than 13.5 dB, maximum VSWR is 2:1 on any port, and minimum isolation is 10 dB. The phase relationships between inputs and outputs follow a predefined matrix for beam control applications.
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9014265, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications.
KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.4 to 26.5 GHz this Butler Matrix provides ±1.6 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±17 degrees. This Butler Matrix exhibits Insertion Loss of < 13.5 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 10 dB. Average Power rating is 20 watts.
Model KBM9014265 Butler Matrix is a compact package measuring just 4.78 inches (L) x 3.71 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Phase Shifters |
| Product Number | KBM9014265 |
| Product Name | Butler Matrix |
| Phase Shifter Type | Digital |
| Frequency Range | 1400 to 26500 MHz |
| Phase Shift Range | 90-deg; 180-deg |
| Insertion Loss | 13.5 dB |