MACOM RF Amplifiers MAPC-C50030-ADTR1

Description
AMPLIFIER,5000MHZ,30 W,T&R,3000PC
Request a Quote Datasheet
Description
AMPLIFIER,5000MHZ,30 W,T&R,3000PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAPC-C50030-ADTR1DKR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,5000MHZ,30 W,T&R,3000PC

AMPLIFIER,5000MHZ,30W,T&R,3000PC

Buy Now Datasheet
RF Amplifiers - 1465-MAPC-C50030-ADTR1TR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,5000MHZ,30 W,T&R,3000PC

AMPLIFIER,5000MHZ,30W,T&R,3000PC

Buy Now Datasheet
RF Amplifiers - 1465-MAPC-C50030-ADTR1CT-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,5000MHZ,30 W,T&R,3000PC

AMPLIFIER,5000MHZ,30W,T&R,3000PC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-MAPC-C50030-ADTR1DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module - SKY5A2105 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5855 to 5925 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details