MACOM RF Amplifiers MAPC-A1100-AS000

Description
IC AMP RADAR 0HZ-3.5GHZ AC360S-2
Request a Quote Datasheet
Description
IC AMP RADAR 0HZ-3.5GHZ AC360S-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAPC-A1100-AS000-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RADAR 0HZ-3.5GHZ AC360S-2

IC AMP RADAR 0HZ-3.5GHZ AC360S-2

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAPC-A1100-AS000
RF and Wireless - RF Amplifiers MAPC-A1100-AS000
IC AMP RADAR 0HZ-3.5GHZ AC360S-2

IC AMP RADAR 0HZ-3.5GHZ AC360S-2

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAPC-A1100-AS000-ND MAPC-A1100-AS000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 16.3 dB ? to 16.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.45 - 3.8 GHz Ultra Low Noise 2-Stage Bypass Low Noise Amplifier - QPL9065 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details