Infineon Technologies AG RF Amplifiers ICs BGA614H6327

Description
Broadband MMIC Amplifier 2.4GHz SOT343
Request a Quote
Description
Broadband MMIC Amplifier 2.4GHz SOT343
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
8259064
RF Amplifiers ICs 8259064
Broadband MMIC Amplifier 2.4GHz SOT343

Broadband MMIC Amplifier 2.4GHz SOT343

Supplier's Site
RF Amplifiers ICs - 8259064P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
8259064P
RF Amplifiers ICs 8259064P
Broadband MMIC Amplifier 2.4GHz SOT343

Broadband MMIC Amplifier 2.4GHz SOT343

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Amplifiers RF Amplifiers
Product Number 8259064 8259064P
Product Name RF Amplifiers ICs RF Amplifiers ICs
Amplifier Type Broadband Broadband
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA711N7E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1800 to 2700 MHz
Minimum Gain 17 dB
View Details
3 suppliers