Crane Aerospace & Electronics Mixers CDBS-9012

Description
Package Type | Flatpack Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDBS-9012 is a starved loop double balanced mixer designed for RF and microwave applications operating from 0 to 500 MHz. It features a conversion loss of 7.5 dB maximum, with LO/RF, LO/IF, and RF/IF isolations of 30 dB, 30 dB, and 25 dB minimum, respectively. The 1 dB compression point at the input is -1 dBm minimum with a +5 dBm LO drive. The mixer operates over a temperature range of -54 to +85°C, with a nominal LO power of 0 dBm and 50 ohm impedance. The package type is flatpack.

Datasheet Summary
Powered by GS/AI

The CDBS-9012 is a starved loop double balanced mixer designed for RF and microwave applications operating from 0 to 500 MHz. It features a conversion loss of 7.5 dB maximum, with LO/RF, LO/IF, and RF/IF isolations of 30 dB, 30 dB, and 25 dB minimum, respectively. The 1 dB compression point at the input is -1 dBm minimum with a +5 dBm LO drive. The mixer operates over a temperature range of -54 to +85°C, with a nominal LO power of 0 dBm and 50 ohm impedance. The package type is flatpack.

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDBS-9012 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 7.5
  • LO Drive (dBm) Norm | 0
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 0.5
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDBS-9012
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - M-109A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - DMF-4A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 1000 MHz
View Details
Mixers - STTB-4002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 6000 to 18000 MHz
View Details
Mixers - STDB-2010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 10000 to 26500 MHz
View Details