MACOM RF Mixer MAMX-008782-ES0118

Description
MACOM's MAMX-008782-ES0118 is a RoHS Compliant device that is equivalent to the EMRS-6X1 mixer. This device is a Low Cost, Low Drive, surface mount Mixer designed for use in high volume wireless applications. The MAMX-008782-ES0118 mixer is offered in an SM-87 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles.
Request a Quote
Description
MACOM's MAMX-008782-ES0118 is a RoHS Compliant device that is equivalent to the EMRS-6X1 mixer. This device is a Low Cost, Low Drive, surface mount Mixer designed for use in high volume wireless applications. The MAMX-008782-ES0118 mixer is offered in an SM-87 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MAMX-008782-ES0118 - Richardson RFPD
Downers Grove, IL, United States
MACOM's MAMX-008782-ES0118 is a RoHS Compliant device that is equivalent to the EMRS-6X1 mixer. This device is a Low Cost, Low Drive, surface mount Mixer designed for use in high volume wireless applications. The MAMX-008782-ES0118 mixer is offered in an SM-87 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles.

MACOM's MAMX-008782-ES0118 is a RoHS Compliant device that is equivalent to the EMRS-6X1 mixer. This device is a Low Cost, Low Drive, surface mount Mixer designed for use in high volume wireless applications. The MAMX-008782-ES0118 mixer is offered in an SM-87 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MAMX-008782-ES0118
Product Name RF Mixer
Package Type SM-87
LO Power 7 dBm
RF 925 to 1880 MHz
LO 45 to 95 MHz
IF 820 to 1785 MHz
Unlock Full Specs
to access all available technical data

Similar Products

M1-0408NE-1, Double-Balanced Mixers - M1-0408NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 8000 MHz
View Details
7.5 - 13 GHz (C, X Ku Band) I/Q Mixer MMIC - CMD183C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 15 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details