The NBM-20000-50000 is a balanced mixer designed for RF frequencies between 20 and 50 GHz, used in wireless, transceiver, laboratory test, and broadcast applications. It is housed in a case measuring 39.94 by 32.49 by 12.6 mm with 2.4 mm female connectors for RF and LO inputs, and a 2.92 mm female connector for the IF output. Maximum conversion loss is 13 dB, LO-RF isolation is 20 dB minimum, and the maximum RF and LO input powers are 10 dBm and 15 dBm respectively. The IF frequency range extends from DC to 16 GHz, with a DC supply voltage of +5 V. Operating temperature ranges from 10 to +40 °C, and non-operating temperature from 0 to +50 °C. RF input VSWR is 3.5 maximum, and IF input VSWR is 2 maximum.
kTB Solutions supplies balanced-mixers work from 10MHz to 110GHz. Our balanced-mixers are widely used in many applications.
Features:
Applications:
Balanced Mixers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Mixers |
| Product Number | NBM-20000-50000 |
| Product Name | Balanced Mixers |
| RF | 20000 to 50000 MHz |