Crane Aerospace & Electronics Mixers STDB-2005

Description
Package Type | Connectorized Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 4,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 4000
Request a Quote Datasheet
Description
Package Type | Connectorized Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 4,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - STDB-2005 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 4,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 4000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 7.5
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 4,000
  • RF LO Frequency Max (MHz) | 20,000
  • IF Bandwidth (MHz) | 4000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STDB-2005
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details
Mixers - CDB-9006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1000 MHz
View Details
Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details
Mixers - CDB-9005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details