MACOM Attenuators MAAVSS0004TR

Description
RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)
Datasheet
Description
RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAVSS0004TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0004TR
Attenuators MAAVSS0004TR
RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)

RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAAVSS0004TR
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details