MACOM Attenuator MAAV-011014-DIE

Description
ATTENUATOR,ANALOG,25 DB,DIE Product overview: MAAV-011014-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011014-DIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,ANALOG,25 DB,DIE Product overview: MAAV-011014-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011014-DIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATTENUATOR,ANALOG,25 DB,DIE Product overview: MAAV-011014-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011014-DIE can be used for catalog matching and distributor lookup.

ATTENUATOR,ANALOG,25DB,DIE Product overview: MAAV-011014-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011014-DIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MAAV-011014-DIE
RF and Wireless - Attenuators MAAV-011014-DIE
ATTENUATOR,ANALOG,25 DB,DIE

ATTENUATOR,ANALOG,25DB,DIE

Supplier's Site
Attenuators - MAAV-011014-DIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAV-011014-DIE
Attenuators MAAV-011014-DIE
RF Attenuators 25dB 80 GHz ~ 100 GHz 50 Ohms Die

RF Attenuators 25dB 80 GHz ~ 100 GHz 50 Ohms Die

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAV-011014-DIE MAAV-011014-DIE MAAV-011014-DIE
Product Name Attenuator RF and Wireless - Attenuators Attenuators
Frequency 80 to 100 GHz 80 to 100 GHz 80 to 100 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details