5o.com Coaxial Attenuator 5o202508S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o202508S series is a 25W coaxial attenuator designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance with SMA male-to-female connectors and is packaged in a cylindrical case measuring 77.0mm in length and 33.0mm in diameter. Attenuation values range from 3 dB to 40 dB with a tolerance of ±1.0 dB or ±1.2 dB, and maximum VSWR is 1.3 across all variants. The operating storage temperature range is -55°C to +125°C. Power derating is required above 25°C ambient temperature, and air cooling may be necessary for sustained operation. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o202508S series is a 25W coaxial attenuator designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance with SMA male-to-female connectors and is packaged in a cylindrical case measuring 77.0mm in length and 33.0mm in diameter. Attenuation values range from 3 dB to 40 dB with a tolerance of ±1.0 dB or ±1.2 dB, and maximum VSWR is 1.3 across all variants. The operating storage temperature range is -55°C to +125°C. Power derating is required above 25°C ambient temperature, and air cooling may be necessary for sustained operation. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202508S - 5o.com
Guangdong, China
Coaxial Attenuator
5o202508S
Coaxial Attenuator 5o202508S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202508S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details