The NFA2620 is a fixed coaxial attenuator designed for RF signal power reduction in applications such as wireless transmission, radar, and laboratory testing. It operates from DC to 26.5 GHz with an impedance of 50 Ω and is available in attenuation values of 3 dB, 6 dB, 10 dB, 20 dB, and 30 dB. The unit features SMA connectors, an aluminum housing, PTFE dielectric, and a passivated stainless steel outer conductor. It handles up to 20 W average power at 25 °C, derating linearly to 2 W at 125 °C, and supports peak power of 200 W for 5 µs pulses at 10% duty cycle. VSWR is specified at a maximum of 1.3 across the frequency range. The operating temperature is -55 °C to +125 °C, and the physical dimensions have a tolerance of ±2 mm.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA2620 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |