Skyworks Solutions, Inc. RF Amplifiers - AWB7223RM52P8 AWB7223RM52P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807858-AWB7223RM52P8 Packaging: Reel Test Frequency: 1.93GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 30.5dB Current - Supply: 720mA P1dB: 35dBm RF Type: HSDPA, LTE, WCDMA Part Status: Last Time Buy Supplier Device Package: Module Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 4.5V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807858-AWB7223RM52P8 Packaging: Reel Test Frequency: 1.93GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 30.5dB Current - Supply: 720mA P1dB: 35dBm RF Type: HSDPA, LTE, WCDMA Part Status: Last Time Buy Supplier Device Package: Module Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWB7223RM52P8
807858-AWB7223RM52P8
RF Amplifiers - AWB7223RM52P8 807858-AWB7223RM52P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807858-AWB7223RM52P8 Packaging: Reel Test Frequency: 1.93GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 30.5dB Current - Supply: 720mA P1dB: 35dBm RF Type: HSDPA, LTE, WCDMA Part Status: Last Time Buy Supplier Device Package: Module Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 4.5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 807858-AWB7223RM52P8
Packaging: Reel
Test Frequency: 1.93GHz
Frequency: 1.93GHz ~ 1.995GHz
Gain: 30.5dB
Current - Supply: 720mA
P1dB: 35dBm
RF Type: HSDPA, LTE, WCDMA
Part Status: Last Time Buy
Supplier Device Package: Module
Manufacturer Package: 14-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 4.5V

Buy Now Datasheet
RF Amplifiers - 863-1887-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1887-2-ND
RF Amplifiers 863-1887-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 1.93GHz ~ 1.995GHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 1.93GHz ~ 1.995GHz 14-SMD Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7223RM52P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7223RM52P8
RF and Wireless - RF Amplifiers AWB7223RM52P8
IC AMP HSDPA 1.93-1.995GHZ 14SMD

IC AMP HSDPA 1.93-1.995GHZ 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 807858-AWB7223RM52P8 863-1887-2-ND AWB7223RM52P8
Product Name RF Amplifiers - AWB7223RM52P8 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1930 to 1995 MHz 1930 to 1995 MHz 1930 to 1995 MHz
Minimum Gain 30.5 dB 30.5 dB ? to 30.5 dB
Maximum Gain 30.5 dB 30.5 dB 30.5 dB
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details