MACOM RF Amplifiers MAAP-011362-TR0500

Description
AMPLIFIER,2.8W,27.5- 30GHZ,5MM AQ
Request a Quote Datasheet
Description
AMPLIFIER,2.8W,27.5- 30GHZ,5MM AQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAP-011362-TR0500-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,2.8W,27.5- 30GHZ,5MM AQ

AMPLIFIER,2.8W,27.5-30GHZ,5MM AQ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-MAAP-011362-TR0500-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27500 to 30000 MHz
Minimum Gain 27.5 dB
Maximum Gain 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA711L7E6327XTSA1 - 101888-BGA711L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2100 MHz
Minimum Gain 17 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
GPS Receiver IC - SE4150L - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.3 volts
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details