MACOM RF Amplifiers MAAP-011317-TR0500

Description
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN
Request a Quote Datasheet
Description
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAP-011317-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011317-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011317-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-011317-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011317-TR0500
RF & MW Power Amplifier MAAP-011317-TR0500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011317-TR0500
RF and Wireless - RF Amplifiers MAAP-011317-TR0500
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAP-011317-TR0500DKR-ND MAAP-011317-TR0500 MAAP-011317-TR0500
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications VSAT
Frequency Range 27500 to 31000 MHz 27500 to 31000 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω - ZHL-03-5WFX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 60 to 300 MHz
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65611-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Package Type Surface Mount; Plugin; DFN, 6-pin
View Details
5 suppliers