MACOM RF Amplifiers MAAP-011316-TR0500

Description
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN
Request a Quote Datasheet
Description
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAP-011316-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011316-TR0500
RF and Wireless - RF Amplifiers MAAP-011316-TR0500
IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

IC AMP VSAT 27.5GHZ-31GHZ 32AQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAP-011316-TR0500CT-ND MAAP-011316-TR0500
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27500 to 31000 MHz 27500 to 31000 MHz
Minimum Gain 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM1043N7E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details