IC AMP VSAT 13.5GHZ-15GHZ 32AQFN
IC AMP VSAT 13.5GHZ-15GHZ 32AQFN
IC AMP VSAT 13.5GHZ-15GHZ 32AQFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC AMP VSAT 13.5GHZ-15GHZ 32AQFN
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-MAAP-011313-TR0500DKR-ND | MAAP-011313-TR0500 | MAAP-011313-TR0500 |
| Product Name | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Applications | VSAT | ||
| Frequency Range | 13500 to 15000 MHz | 13500 to 15000 MHz | 13500 to 15000 MHz |
| Minimum Gain | 36 dB | ? to 36 dB | |
| Maximum Gain | 36 dB | 36 dB | 36 dB |