MACOM RF & MW Power Amplifier MAAP-011298-TR0500

Description
The MAAP-011298 is a 2.3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27 to 31.5 GHz and provides 24.5 dB of linear gain, 2.3 W saturated output power and 26% efficiency while biased at 6 V. The MAAP-011298 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
Request a Quote Datasheet
Description
The MAAP-011298 is a 2.3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27 to 31.5 GHz and provides 24.5 dB of linear gain, 2.3 W saturated output power and 26% efficiency while biased at 6 V. The MAAP-011298 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011298-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011298-TR0500
RF & MW Power Amplifier MAAP-011298-TR0500
The MAAP-011298 is a 2.3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27 to 31.5 GHz and provides 24.5 dB of linear gain, 2.3 W saturated output power and 26% efficiency while biased at 6 V. The MAAP-011298 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

The MAAP-011298 is a 2.3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27 to 31.5 GHz and provides 24.5 dB of linear gain, 2.3 W saturated output power and 26% efficiency while biased at 6 V.

The MAAP-011298 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications.

This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-011298-TR0500
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27000 to 31500 MHz
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details