RF Amplifier IC 100MHz ~ 3GHz 16-PQFN (3x3)
RF Amplifier IC 100MHz ~ 3GHz 16-PQFN (3x3)
RF Amplifier IC 100MHz ~ 3GHz 16-PQFN (3x3)
The MAAP-011232 is a 2-stage power amplifier with gain shut off, operating from 100 MHz to 3 GHz. For operation in the 100 MHz to 1 GHz frequency range no I/O matching is required. Internal DC blocking is provided at the input, while the RF output port is DC coupled through an external bias-tee. Bias current, RF gain and output power are controlled with a gate supply voltage (VG). Typical current consumption is less than 300 mA at maximum output power.
The MAAP-011232 is well suited to both power and driver requirements for multiple applications such as LMR, Milcom, Sensors & Telemetry, Test & Measurement and Satcom.
The MAAP-011232 is fabricated using a GaAs D-mode high breakdown process which features full passivation for increased performance and reliability.
IC RF AMP 100MHZ-3GHZ 16QFN
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-1789-1-ND | MAAP-011232-TR0500 | MAAP-011232-TR0500 |
| Product Name | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Frequency Range | 100 to 3000 MHz | 100 to 3000 MHz | 100 to 3000 MHz |
| Minimum Gain | 23 dB | ? to 23 dB | |
| Maximum Gain | 23 dB | 23 dB | 23 dB |