The GALI-S66+ is a wideband monolithic amplifier designed for DC to 3 GHz operation in 50Ω systems, fabricated using InGaP HBT technology with a transient-protected Darlington configuration. It is housed in a miniature SOT-89 package with an exposed metal bottom for heat dissipation, and features a typical noise figure of 2.4 dB, gain of 18.2 dB at 2 GHz, output P1dB of +3.3 dBm, and output IP3 of +19.1 dBm. The device is internally matched, operates at 16 mA with a voltage range of +3.0 to +4.0 V, and has a junction-to-case thermal resistance of 64°C/W. It is rated for operation from -45°C to +85°C, meets ESD standards of HBM Class 1C and MM Class M2, and is classified as MSL1 for moisture sensitivity. The package style is DF782, and the part is aqueous washable and RoHS compliant.
Gali-S66+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-S66+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. H ECO-024667 GALI-S66+ MCL NY 260422 www.minicircuits.com
RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89
RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89
RF Amplifier IC Cellular, PCS 0Hz ~ 3GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 823937-GALI-S66+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC AMP CELLULAR 0HZ-3GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GALI-S66+ | 3157-GALI-S66+TR-ND | 823937-GALI-S66+ | GALI-S66+ |
| Product Name | SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - GALI-S66+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Minimum Gain | 15 dB | 16.4 dB | ? to 16.4 dB |