The MAAP-011161 is a packaged linear power amplifier that operates from 7.1 - 7.9 GHz. The device provides 22 dB gain and 46.5 dBm Output Third Order Intercept Point (OIP3) with >35.5 dBm saturated output power (PSAT).
The packaged amplifier comes in an air cavity 7 mm surface mount package with a copper coin paddle and is comprised of a two stage power amplifier MMIC. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part.
The device is specifically designed for use in 7 GHz point-to-point radios for cellular backhaul applications.
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | MAAP-011161 | MAAP-011161 |
| Product Name | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 7100 to 7900 MHz | 7100 to 7900 MHz |
| Maximum Gain | 22 dB | 23.5 dB |
| Output Power | 35.5 dBm |